LEMO USA, Inc. Circular Connector Plug, Size 2, 16 Position, Cable; Product Range Lemo FGG.2B.316.CLAD62

Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet
Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector Plug, Size 2, 16 Position, Cable; Product Range Lemo - 12R1162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 2, 16 Position, Cable; Product Range Lemo
12R1162
Circular Connector Plug, Size 2, 16 Position, Cable; Product Range Lemo 12R1162
CIRCULAR CONNECTOR PLUG, SIZE 2, 16 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 2, 16 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.2B.316.CLAD62 12R1162
Product Name Circular Connector Plug, Size 2, 16 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y28F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details