LEMO USA, Inc. Circular Connector Assemblies FGG.2B.312.CLAD52

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 2, 12 Position, Cable, part number 12R1132, is designed for applications requiring reliable electrical connections. It features a brass body, ensuring durability and resistance to environmental factors. The connector supports 12 contacts, making it suitable for multi-conductor cable configurations. It is RoHS compliant, indicating adherence to environmental standards. This connector is part of the LEMO product range, known for its high-quality unipole and multipole connectors, which are particularly effective in applications where electromagnetic compatibility is critical. The design allows for easy integration into various systems, making it a practical choice for engineers seeking robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 2, 12 Position, Cable, part number 12R1132, is designed for applications requiring reliable electrical connections. It features a brass body, ensuring durability and resistance to environmental factors. The connector supports 12 contacts, making it suitable for multi-conductor cable configurations. It is RoHS compliant, indicating adherence to environmental standards. This connector is part of the LEMO product range, known for its high-quality unipole and multipole connectors, which are particularly effective in applications where electromagnetic compatibility is critical. The design allows for easy integration into various systems, making it a practical choice for engineers seeking robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.2B.312.CLAD52-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.2B.312.CLAD52-ND
Circular Connector Assemblies FGG.2B.312.CLAD52-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector Plug, Size 2, 12 Position, Cable; Product Range Lemo - 12R1132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 2, 12 Position, Cable; Product Range Lemo
12R1132
Circular Connector Plug, Size 2, 12 Position, Cable; Product Range Lemo 12R1132
CIRCULAR CONNECTOR PLUG, SIZE 2, 12 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 2, 12 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.2B.312.CLAD52-ND FGG.2B.312.CLAD52 12R1132
Product Name Circular Connector Assemblies Circular Connector Plug, Size 2, 12 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 85X5631 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 101Y03L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details