FGG.2B.310.CYCD42 -- LBP KEYG 10C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lbp Keyg 10C Chr 4.2Mm D Lemo
FGG.2B.310.CYCD42
Description
LBP KeyG 10C CHR 4.2mm D
Description
LBP KeyG 10C CHR 4.2mm D
Suppliers
Lbp Keyg 10C Chr 4.2Mm D Lemo
64W4860
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64W4860 |
|
Product Name
|
Lbp Keyg 10C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details