LEMO USA, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies FGG.2B.310.CLAD82Z

Description
Win Source Part Number: 1350823-FGG.2B.310.C LAD82Z Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 2B Number of Positions: 10 Color: Silver Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Ingress Protection: IP50 - Dust Protected Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Shell Size - Insert: 310 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 39.4µin (1.00µm) Cable Opening: 0.283" ~ 0.323" (7.20mm ~ 8.20mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 250°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Backshell Material, Plating: Brass, Chrome REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: FGG Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350823-FGG.2B.310.C LAD82Z Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 2B Number of Positions: 10 Color: Silver Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Ingress Protection: IP50 - Dust Protected Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Shell Size - Insert: 310 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 39.4µin (1.00µm) Cable Opening: 0.283" ~ 0.323" (7.20mm ~ 8.20mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 250°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Backshell Material, Plating: Brass, Chrome REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: FGG Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1350823-FGG.2B.310.CLAD82Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1350823-FGG.2B.310.CLAD82Z
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1350823-FGG.2B.310.CLAD82Z
Win Source Part Number: 1350823-FGG.2B.310.C LAD82Z Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 2B Number of Positions: 10 Color: Silver Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Ingress Protection: IP50 - Dust Protected Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Shell Size - Insert: 310 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 39.4µin (1.00µm) Cable Opening: 0.283" ~ 0.323" (7.20mm ~ 8.20mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 250°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Backshell Material, Plating: Brass, Chrome REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: FGG Primary Material: Metal California Prop 65: Warning Information

Win Source Part Number: 1350823-FGG.2B.310.CLAD82Z
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 2B
Number of Positions: 10
Color: Silver
Features: Backshell
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Ingress Protection: IP50 - Dust Protected
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: G
Standard Package: 1
Shell Size - Insert: 310
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Cable Opening: 0.283" ~ 0.323" (7.20mm ~ 8.20mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 250°C
Shell Material: Brass
Shell Finish: Chrome
Insert Material: Polyetheretherketone (PEEK)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
Backshell Material, Plating: Brass, Chrome
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: FGG
Primary Material: Metal
California Prop 65: Warning Information

Buy Now Datasheet
Circular Connector Assemblies - FGG.2B.310.CLAD82Z-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.2B.310.CLAD82Z-ND
Circular Connector Assemblies FGG.2B.310.CLAD82Z-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Lbp Keyg 10C Chr 8.2Mm D Br Lemo - 12R1113 - Newark, An Avnet Company
Chicago, IL, United States
Lbp Keyg 10C Chr 8.2Mm D Br Lemo
12R1113
Lbp Keyg 10C Chr 8.2Mm D Br Lemo 12R1113
LBP KeyG 10C CHR 8.2mm D BR

LBP KeyG 10C CHR 8.2mm D BR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1350823-FGG.2B.310.CLAD82Z FGG.2B.310.CLAD82Z-ND 12R1113
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Lbp Keyg 10C Chr 8.2Mm D Br Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data