LEMO USA, Inc. Circular Connector Assemblies FGG.2B.310.CLAD52

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.2B.310.CLAD52-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.2B.310.CLAD52-ND
Circular Connector Assemblies FGG.2B.310.CLAD52-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 2, 10 Position, Cable; Product Range Lemo - 12R1106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 2, 10 Position, Cable; Product Range Lemo
12R1106
Circular Connector Plug, Size 2, 10 Position, Cable; Product Range Lemo 12R1106
CIRCULAR CONNECTOR PLUG, SIZE 2, 10 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 2, 10 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.2B.310.CLAD52-ND 12R1106
Product Name Circular Connector Assemblies Circular Connector Plug, Size 2, 10 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details