FGG.2B.308.CYCD72 -- LBP KEYG 8C CHR 7.2MM D LEMO
LEMO USA, Inc.
Lbp Keyg 8C Chr 7.2Mm D Lemo
FGG.2B.308.CYCD72
Description
LBP KeyG 8C CHR 7.2mm D
Description
LBP KeyG 8C CHR 7.2mm D
Suppliers
Lbp Keyg 8C Chr 7.2Mm D Lemo
12R1100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R1100 |
|
Product Name
|
Lbp Keyg 8C Chr 7.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details