Circular Push Pull Connectors STRAIGHT P
CIRCULAR CONNECTOR, PLUG, SIZE 2, 7 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FGG.2B.307.CLAD52 | 73R1911 |
| Product Name | Circular Connector, Plug, Size 2, 7 Position, Cable; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors |