LEMO USA, Inc. Circular Connector Assemblies FGG.2B.306.CLAD52

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.2B.306.CLAD52-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.2B.306.CLAD52-ND
Circular Connector Assemblies FGG.2B.306.CLAD52-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector, Plug, Size 2, 6 Position, Cable; Product Range Lemo - 12R1069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 2, 6 Position, Cable; Product Range Lemo
12R1069
Circular Connector, Plug, Size 2, 6 Position, Cable; Product Range Lemo 12R1069
CIRCULAR CONNECTOR, PLUG, SIZE 2, 6 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 2, 6 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.2B.306.CLAD52-ND FGG.2B.306.CLAD52 12R1069
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 2, 6 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
“N” Series Bulkhead Receptacle, Female - SALE-9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details