LEMO USA, Inc. Circular Connector, Plug, Size 2, 5 Position, Cable; Product Range Lemo FGG.2B.305.CLAM42

Description
CIRCULAR CONNECTOR, PLUG, SIZE 2, 5 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, SIZE 2, 5 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, Size 2, 5 Position, Cable, part number 12R1059, is designed for reliable electrical connections in various applications. It features a brass body, ensuring durability and resistance to environmental factors. This connector is part of the Lemo 2B Series, which is known for its robust design and versatility. The connector supports five contacts, making it suitable for multi-conductor cable configurations. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This product is ideal for engineers seeking a dependable connector for their projects, particularly in applications requiring electromagnetic compatibility (EMC).

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, Size 2, 5 Position, Cable, part number 12R1059, is designed for reliable electrical connections in various applications. It features a brass body, ensuring durability and resistance to environmental factors. This connector is part of the Lemo 2B Series, which is known for its robust design and versatility. The connector supports five contacts, making it suitable for multi-conductor cable configurations. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This product is ideal for engineers seeking a dependable connector for their projects, particularly in applications requiring electromagnetic compatibility (EMC).

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 2, 5 Position, Cable; Product Range Lemo - 12R1059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 2, 5 Position, Cable; Product Range Lemo
12R1059
Circular Connector, Plug, Size 2, 5 Position, Cable; Product Range Lemo 12R1059
CIRCULAR CONNECTOR, PLUG, SIZE 2, 5 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 2, 5 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12R1059
Product Name Circular Connector, Plug, Size 2, 5 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - 17-100P160-17-1-C-R3-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details