FGG.1K.314.CLAK85 -- LKP KEYG 14C CHR 8.5MM K LEMO
LEMO USA, Inc.
Lkp Keyg 14C Chr 8.5Mm K Lemo
FGG.1K.314.CLAK85
Description
LKP KeyG 14C CHR 8.5mm K
Description
LKP KeyG 14C CHR 8.5mm K
Suppliers
Lkp Keyg 14C Chr 8.5Mm K Lemo
68R6768
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68R6768 |
|
Product Name
|
Lkp Keyg 14C Chr 8.5Mm K Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details