FGG.1K.305.CYCC45 -- LKP KEYG 5C CHR 4.5MM C LEMO
LEMO USA, Inc.
Lkp Keyg 5C Chr 4.5Mm C Lemo
FGG.1K.305.CYCC45
Description
LKP KeyG 5C CHR 4.5mm C
Description
LKP KeyG 5C CHR 4.5mm C
Suppliers
Lkp Keyg 5C Chr 4.5Mm C Lemo
12R0922
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R0922 |
|
Product Name
|
Lkp Keyg 5C Chr 4.5Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details