LEMO USA, Inc. Contact, Pin, 18-20Awg, Crimp; Product Range Lemo FGG.1B.565.ZZF

Description
CONTACT, PIN, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-20Awg, Crimp; Product Range Lemo - 87R4893 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-20Awg, Crimp; Product Range Lemo
87R4893
Contact, Pin, 18-20Awg, Crimp; Product Range Lemo 87R4893
CONTACT, PIN, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 87R4893
Product Name Contact, Pin, 18-20Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details