FGG.1B.308.CYCD42 -- LBP KEYG 8C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lbp Keyg 8C Chr 4.2Mm D Lemo
FGG.1B.308.CYCD42
Description
LBP KeyG 8C CHR 4.2mm D
Description
LBP KeyG 8C CHR 4.2mm D
Suppliers
Lbp Keyg 8C Chr 4.2Mm D Lemo
12R0833
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R0833 |
|
Product Name
|
Lbp Keyg 8C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details