FGG.0K.302.CYCC50 -- LKP KEYG 2C CHR 5.0MM C LEMO
LEMO USA, Inc.
Lkp Keyg 2C Chr 5.0Mm C Lemo
FGG.0K.302.CYCC50
Description
LKP KeyG 2C CHR 5.0mm C
Description
LKP KeyG 2C CHR 5.0mm C
Suppliers
Lkp Keyg 2C Chr 5.0Mm C Lemo
12R0666
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R0666 |
|
Product Name
|
Lkp Keyg 2C Chr 5.0Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details