LEMO USA, Inc. Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo FGG.0B.305.CLAD31

Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet
Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo - 12R0612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo
12R0612
Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo 12R0612
CIRCULAR CONNECTOR, PLUG, SIZE 0, 5 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 5 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.0B.305.CLAD31 12R0612
Product Name Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details