LEMO USA, Inc. Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo FGG.0B.304.CLAD31

Description
Circular Push Pull Connectors 4P Straigh
Request a Quote Datasheet
Description
Circular Push Pull Connectors 4P Straigh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors 4P Straigh

Circular Push Pull Connectors 4P Straigh

Buy Now
Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo - 12R0585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo
12R0585
Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo 12R0585
CIRCULAR CONNECTOR, PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.0B.304.CLAD31 12R0585
Product Name Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details