LEMO USA, Inc. Circular Connector Assemblies FGG.00.304.CLAD22

Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet
Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector Assemblies - FGG.00.304.CLAD22-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.00.304.CLAD22-ND
Circular Connector Assemblies FGG.00.304.CLAD22-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo - 12R0712 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo
12R0712
Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo 12R0712
CIRCULAR CONNECTOR, PLUG, SIZE 00, 4 POSITION, CABLE; Product Range:00 Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 00, 4 POSITION, CABLE; Product Range:00 Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.00.304.CLAD22 FGG.00.304.CLAD22-ND 12R0712
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details