LEMO USA, Inc. Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Lemo FGG.00.303.CLAD27

Description
PLUG (CdG) 3CTS C-CO
Request a Quote Datasheet
Description
PLUG (CdG) 3CTS C-CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUG (CdG) 3CTS C-CO

PLUG (CdG) 3CTS C-CO

Buy Now
Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Lemo - 57R5277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Lemo
57R5277
Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Lemo 57R5277
CIRCULAR CONNECTOR, PLUG, SIZE 0, 3 POSITION, CABLE; Product Range:00 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 3 POSITION, CABLE; Product Range:00 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.00.303.CLAD27 57R5277
Product Name Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1316 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers