FGE.1B.308.CLAD52 -- LBP KEYE 8C CHR 5.2MM D LEMO
LEMO USA, Inc.
Lbp Keye 8C Chr 5.2Mm D Lemo
FGE.1B.308.CLAD52
Description
LBP KeyE 8C CHR 5.2mm D
Description
LBP KeyE 8C CHR 5.2mm D
Suppliers
Lbp Keye 8C Chr 5.2Mm D Lemo
35R6337
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35R6337 |
|
Product Name
|
Lbp Keye 8C Chr 5.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details