FGC.2B.319.CLAD72 -- LBP KEYC 19C CHR 7.2MM D LEMO
LEMO USA, Inc.
Lbp Keyc 19C Chr 7.2Mm D Lemo
FGC.2B.319.CLAD72
Description
LBP KeyC 19C CHR 7.2mm D
Description
LBP KeyC 19C CHR 7.2mm D
Suppliers
Lbp Keyc 19C Chr 7.2Mm D Lemo
73R1841
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R1841 |
|
Product Name
|
Lbp Keyc 19C Chr 7.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details