FGC.1B.308.CLAD76 -- LBP KEYC 8C CHR 7.6MM D LEMO
LEMO USA, Inc.
Lbp Keyc 8C Chr 7.6Mm D Lemo
FGC.1B.308.CLAD76
Description
LBP KeyC 8C CHR 7.6mm D
Description
LBP KeyC 8C CHR 7.6mm D
Suppliers
Lbp Keyc 8C Chr 7.6Mm D Lemo
80R0546
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80R0546 |
|
Product Name
|
Lbp Keyc 8C Chr 7.6Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details