FGB.2B.319.CLAD82 -- LBP KEYB 19C CHR 8.2MM D LEMO
LEMO USA, Inc.
Lbp Keyb 19C Chr 8.2Mm D Lemo
FGB.2B.319.CLAD82
Description
LBP KeyB 19C CHR 8.2mm D
Description
LBP KeyB 19C CHR 8.2mm D
Suppliers
Lbp Keyb 19C Chr 8.2Mm D Lemo
73R1830
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R1830 |
|
Product Name
|
Lbp Keyb 19C Chr 8.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details