FGB.2B.303.CLAD42 -- LBP KEYB 3C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lbp Keyb 3C Chr 4.2Mm D Lemo
FGB.2B.303.CLAD42
Description
LBP KeyB 3C CHR 4.2mm D
Description
LBP KeyB 3C CHR 4.2mm D
Suppliers
Lbp Keyb 3C Chr 4.2Mm D Lemo
06W0500
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
06W0500 |
|
Product Name
|
Lbp Keyb 3C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details