FGA.XB.312.CLAD72 -- LBP KEYA 12C CHR 7.2MM D LEMO
LEMO USA, Inc.
Lbp Keya 12C Chr 7.2Mm D Lemo
FGA.XB.312.CLAD72
Description
LBP KeyA 12C CHR 7.2mm D
Description
LBP KeyA 12C CHR 7.2mm D
Suppliers
Lbp Keya 12C Chr 7.2Mm D Lemo
47W6010
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47W6010 |
|
Product Name
|
Lbp Keya 12C Chr 7.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers