FGA.2B.314.CLAD62 -- LBP KEYA 14C CHR 6.2MM D LEMO
LEMO USA, Inc.
Lbp Keya 14C Chr 6.2Mm D Lemo
FGA.2B.314.CLAD62
Description
LBP KeyA 14C CHR 6.2mm D
Description
LBP KeyA 14C CHR 6.2mm D
Suppliers
Lbp Keya 14C Chr 6.2Mm D Lemo
12R0520
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R0520 |
|
Product Name
|
Lbp Keya 14C Chr 6.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details