FGA.2B.306.CLAD52 -- LBP KEYA 6C CHR 5.2MM D LEMO
LEMO USA, Inc.
Lbp Keya 6C Chr 5.2Mm D Lemo
FGA.2B.306.CLAD52
Description
LBP KeyA 6C CHR 5.2mm D
Description
LBP KeyA 6C CHR 5.2mm D
Suppliers
Lbp Keya 6C Chr 5.2Mm D Lemo
12R0497
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R0497 |
|
Product Name
|
Lbp Keya 6C Chr 5.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details