FGA.1B.314.CLAD42 -- LBP KEYA 14C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lbp Keya 14C Chr 4.2Mm D Lemo
FGA.1B.314.CLAD42
Description
LBP KeyA 14C CHR 4.2mm D
Description
LBP KeyA 14C CHR 4.2mm D
Suppliers
Lbp Keya 14C Chr 4.2Mm D Lemo
25T4412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25T4412 |
|
Product Name
|
Lbp Keya 14C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details