LEMO USA, Inc. Circular Connector, Plug, 1 Position, Cable; Product Range Lemo FFR.0S.405.CLAE33

Description
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 1 Position, Cable; Product Range Lemo - 90T5027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1 Position, Cable; Product Range Lemo
90T5027
Circular Connector, Plug, 1 Position, Cable; Product Range Lemo 90T5027
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T5027
Product Name Circular Connector, Plug, 1 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details