FFG.1B.308.CYCD42 -- LBP KEYG 8C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lbp Keyg 8C Chr 4.2Mm D Lemo
FFG.1B.308.CYCD42
Description
LBP KeyG 8C CHR 4.2mm D
Description
LBP KeyG 8C CHR 4.2mm D
Suppliers
Lbp Keyg 8C Chr 4.2Mm D Lemo
83X2781
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83X2781 |
|
Product Name
|
Lbp Keyg 8C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details