LEMO USA, Inc.
Lbp Keyg 5C Chr 6.2Mm D Lemo
FFG.1B.305.CLAD62
Description
PLUG (CdG) 5CTS C-CO
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
PLUG (CdG) 5CTS C-CO
Request a Quote
Email Supplier
Suppliers
Lbp Keyg 5C Chr 6.2Mm D Lemo
12R0347
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
FFG.1B.305.CLAD62 |
12R0347 |
|
Product Name
|
|
Lbp Keyg 5C Chr 6.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details