FFA.2E.308.CLAC70 -- LEP 8C CHR 7.0MM C STR LEMO
LEMO USA, Inc.
Lep 8C Chr 7.0Mm C Str Lemo
FFA.2E.308.CLAC70
Description
LEP 8C CHR 7.0mm C STR
Description
LEP 8C CHR 7.0mm C STR
Suppliers
Lep 8C Chr 7.0Mm C Str Lemo
64T0031
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64T0031 |
|
Product Name
|
Lep 8C Chr 7.0Mm C Str Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details