FFA.2E.302.CLAC80 -- LEP 2C CHR 8.0MM C LEMO
LEMO USA, Inc.
Lep 2C Chr 8.0Mm C Lemo
FFA.2E.302.CLAC80
Description
LEP 2C CHR 8.0mm C
Description
LEP 2C CHR 8.0mm C
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03X7237 |
|
Product Name
|
Lep 2C Chr 8.0Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details