LEMO USA, Inc. Circular Connector Assemblies FFA.0S.304.CLAC32

Description
4 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FFA.0S.304.CLAC32-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FFA.0S.304.CLAC32-ND
Circular Connector Assemblies FFA.0S.304.CLAC32-ND
4 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup

4 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
PLUG 4CTS C-COL

PLUG 4CTS C-COL

Buy Now
Circular Connector Plug, Size 0, 4 Position, Cable; Product Range Lemo - 25R7512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 0, 4 Position, Cable; Product Range Lemo
25R7512
Circular Connector Plug, Size 0, 4 Position, Cable; Product Range Lemo 25R7512
CIRCULAR CONNECTOR PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FFA.0S.304.CLAC32-ND FFA.0S.304.CLAC32 25R7512
Product Name Circular Connector Assemblies Circular Connector Plug, Size 0, 4 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers