LEMO USA, Inc. Circular Connector, Plug, 4 Position, Panel; Product Range Lemo FAG.1B.304.CLA

Description
PLUG W.NUT(CdG) 4CTS
Request a Quote Datasheet
Description
PLUG W.NUT(CdG) 4CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAG.1B.304.CLA - Powell Electronics, Inc.
Swedesboro, NJ, United States
PLUG W.NUT(CdG) 4CTS

PLUG W.NUT(CdG) 4CTS

Buy Now
Circular Connector, Plug, 4 Position, Panel; Product Range Lemo - 08X9796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Panel; Product Range Lemo
08X9796
Circular Connector, Plug, 4 Position, Panel; Product Range Lemo 08X9796
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FAG.1B.304.CLA 08X9796
Product Name Circular Connector, Plug, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details