LEMO USA, Inc. Circular Connector Assemblies FAG.0B.304.CLA

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1375-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1375-ND
Circular Connector Assemblies 1124-1375-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 4 Position, Panel; Product Range Lemo - 12R0314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Panel; Product Range Lemo
12R0314
Circular Connector, Plug, 4 Position, Panel; Product Range Lemo 12R0314
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1124-1375-ND 12R0314
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details