LEMO USA, Inc. Circular Connector, Plug, 1 Position, Panel; Product Range Lemo FAA.3S.140.CTA

Description
CIRCULAR CONNECTOR, PLUG, 1 POSITION, PANEL; Product Range:3S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 1 POSITION, PANEL; Product Range:3S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 1 Position, Panel; Product Range Lemo - 96W4993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1 Position, Panel; Product Range Lemo
96W4993
Circular Connector, Plug, 1 Position, Panel; Product Range Lemo 96W4993
CIRCULAR CONNECTOR, PLUG, 1 POSITION, PANEL; Product Range:3S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1 POSITION, PANEL; Product Range:3S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96W4993
Product Name Circular Connector, Plug, 1 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details