LEMO USA, Inc. Circular Connector Assemblies FAA.0S.302.CLA

Description
2 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FAA.0S.302.CLA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FAA.0S.302.CLA-ND
Circular Connector Assemblies FAA.0S.302.CLA-ND
2 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup

2 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 2 Position, Panel; Product Range Lemo - 75R5787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Panel; Product Range Lemo
75R5787
Circular Connector, Plug, 2 Position, Panel; Product Range Lemo 75R5787
CIRCULAR CONNECTOR, PLUG, 2 POSITION, PANEL; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, PANEL; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FAA.0S.302.CLA-ND 75R5787
Product Name Circular Connector Assemblies Circular Connector, Plug, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details