LEMO USA, Inc. Circular Connector Assemblies EXG.0B.304.HLN

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1428-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1428-ND
Circular Connector Assemblies 1124-1428-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
 - EXG.0B.304.HLN - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT 90 F.PCB(CdG) 4CT

RECPT 90 F.PCB(CdG) 4CT

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 64R6458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
64R6458
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 64R6458
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Beryllium Copper; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Beryllium Copper; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1428-ND EXG.0B.304.HLN 64R6458
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers
Ribbon Cable Connectors - 102321-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers