Circular Push Pull Connectors Rcpt size
1 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
CONN RCPT FMALE 1P GOLD SLDR CUP
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERA.0S.403.CTL | 1124-1363-ND | 73R1747 | ERA.0S.403.CTL |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |