3 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Circular Push Pull Connectors 3P FEMALE
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERA.0S.303.CLL-ND | ERA.0S.303.CLL | 28R2077 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |