LEMO USA, Inc. Circular Connector, Receptacle, 9 Position, Panel; Product Range Lemo EJG.0B.309.CLL

Description
Standard Circular Connector
Request a Quote Datasheet
Description
Standard Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EJG.0B.309.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Standard Circular Connector

Standard Circular Connector

Buy Now
Circular Connector, Receptacle, 9 Position, Panel; Product Range Lemo - 64T0010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9 Position, Panel; Product Range Lemo
64T0010
Circular Connector, Receptacle, 9 Position, Panel; Product Range Lemo 64T0010
CIRCULAR CONNECTOR, RECEPTACLE, 9 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EJG.0B.309.CLL 64T0010
Product Name Circular Connector, Receptacle, 9 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details