RECPT W.NUT(CdL) 3CTS
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:0K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | EGL.0K.303.CLA | 63R3275 |
| Product Name | Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors |