CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:4B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 4B & 4K Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 25R7483 |
| Product Name | Contact, Socket, 18-20Awg, Crimp; Product Range Lemo |
| Type | Contact |