LEMO USA, Inc. Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo EGG.3K.310.CYM

Description
RECPT W.NUT(CdG) 10CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 10CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.3K.310.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 10CTS

RECPT W.NUT(CdG) 10CTS

Buy Now
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 66W4163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
66W4163
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo 66W4163
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:3K Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:3K Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EGG.3K.310.CYM 66W4163
Product Name Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details