LEMO USA, Inc. Contact, Socket, 20-24Awg, Crimp; Product Range Lemo EGG.3B.666.ZZM

Description
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo - 66T8155 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo
66T8155
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo 66T8155
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66T8155
Product Name Contact, Socket, 20-24Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details