LEMO USA, Inc. Contact, Socket, 22-26Awg, Crimp; Product Range Lemo EGG.3B.661.ZZM

Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo - 87T0429 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo
87T0429
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo 87T0429
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 87T0429
Product Name Contact, Socket, 22-26Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details