LEMO USA, Inc. Circular Connector Assemblies EGG.3B.330.CLL

Description
RECPT W.NUT(CdG) 30CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 30CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.3B.330.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 30CTS

RECPT W.NUT(CdG) 30CTS

Buy Now
Circular Connector Assemblies - EGG.3B.330.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.3B.330.CLL-ND
Circular Connector Assemblies EGG.3B.330.CLL-ND
30 Position Circular Connector Receptacle, Female Sockets Solder Cup

30 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo - 12R2895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo
12R2895
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo 12R2895
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.3B.330.CLL EGG.3B.330.CLL-ND 12R2895
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data