LEMO USA, Inc. Industrial Circular Connectors EGG.3B.310.CLL

Description
LEMO EGG.3B.310.CLL Circular Connector
Request a Quote Datasheet
Description
LEMO EGG.3B.310.CLL Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 3247038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3247038
Industrial Circular Connectors 3247038
LEMO EGG.3B.310.CLL Circular Connector

LEMO EGG.3B.310.CLL Circular Connector

Supplier's Site
Circular Connector Assemblies - EGG.3B.310.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.3B.310.CLL-ND
Circular Connector Assemblies EGG.3B.310.CLL-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - EGG.3B.310.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 10CTS

RECPT W.NUT(CdG) 10CTS

Buy Now
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 58R3026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
58R3026
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo 58R3026
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3247038 EGG.3B.310.CLL-ND EGG.3B.310.CLL 58R3026
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details