LEMO USA, Inc. Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo EGG.3B.304.CYM

Description
RECPT W.NUT(CdG) 4CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 4CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.3B.304.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 4CTS

RECPT W.NUT(CdG) 4CTS

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 80T8979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
80T8979
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 80T8979
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EGG.3B.304.CYM 80T8979
Product Name Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details