LEMO USA, Inc. Circular Connector Assemblies EGG.3B.304.CLL

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EGG.3B.304.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.3B.304.CLL-ND
Circular Connector Assemblies EGG.3B.304.CLL-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - EGG.3B.304.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors 4P STRT RE

Circular Push Pull Connectors 4P STRT RE

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 12R2893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
12R2893
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 12R2893
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.3B.304.CLL-ND EGG.3B.304.CLL 12R2893
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details